CSA - C502-21

Benchmark energy factor assessment of slurry pumping systems

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 57
ICS Code (Pumps): 23.080
scope:

Inclusions

This Standard is intended for industrial slurry pumping systems with the following characteristics:

a) electrically driven single and multi-stage slurry pumps;

b) flowrate greater than 10 L/s;

c) average particle size (d50) between 50 μm and 8 mm;

d) settling slurry;

e) slurry behaving as a viscous Newtonian fluid (shear stress is linear and proportional to velocity gradient);

f) two-phase (liquid and solid) or three-phase (liquid, solid, and air) slurries;

g) any viscosity; and

h) slurry pumping systems with total pipe length less than 100 m. For longer pipe length, see Clause 5.4.2.

Exclusions

This Standard is not intended to be used for pumping systems with the following characteristics:

a) slurries with transport fluid other than water;

b) gravel and dredge pumpage (average particle size greater than 8 mm); and

c) non-settling particle in concentrations that lead to a non-Newtonian slurry.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measurement

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

C502-21
January 1, 2021
Benchmark energy factor assessment of slurry pumping systems
Inclusions This Standard is intended for industrial slurry pumping systems with the following characteristics: a) electrically driven single and multi-stage slurry pumps; b) flowrate greater than...

References

Advertisement