CSA - Z259.14-12

Fall restrict equipment for wood pole climbing

active, Most Current
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 39
ICS Code (Other protective equipment): 13.340.99
scope:

This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling when ascending or descending, moving around, and working on or from a wood pole.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

Z259.14-12
January 1, 2012
Fall restrict equipment for wood pole climbing
This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling...
January 1, 2012
Fall restrict equipment for wood pole climbing
This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling...
January 1, 2012
Fall restrict equipment for wood pole climbing
This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling...
January 1, 2012
Fall restrict equipment for wood pole climbing
This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling...
October 1, 2001
Fall Restrict Equipment for Wood Pole Climbing
This Standard outlines the requirements for testing the performance and strength of fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard...
October 1, 2001
Fall Restrict Equipment for Wood Pole Climbing
This Standard outlines the requirements for testing the performance and strength of fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard...

References

Advertisement