CEN - EN ISO 19116

Geographic information - Positioning services

active, Most Current
Organization: CEN
Publication Date: 1 December 2019
Status: active
Page Count: 74
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using device(s) to obtain and unambiguously interpret position information and determine, based on a measure of the degree of reliability, whether the resulting position information meets the requirements of the intended use.

A standardized interface for positioning allows the integration of reliable position information obtained from non-specific positioning technologies and is useful in various location-focused information applications, such as surveying, navigation, intelligent transportation systems (ITS), and location-based services (LBS).

Document History

EN ISO 19116
December 1, 2019
Geographic information - Positioning services
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
December 1, 2019
Geographic information - Positioning services
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
March 1, 2006
Geographic information - Positioning services
A description is not available for this item.

References

Advertisement