ISO - 22671
Space data and information transfer systems — Space link extension (SLE) — Forward communications link transmission unit (CLTU) service specification
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 150 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This Recommended Standard defines, in an abstract manner, the Forward CLTU service in terms of:
a) the operations necessary to provide the transfer service;
b) the parameter data associated with each operation;
c) the behaviors that result from the invocation of each operation; and
d) the relationship between, and the valid sequence of, the operations and resulting behaviors.
It does not specify:
a) individual implementations or products;
b) the implementation of entities or interfaces within real systems;
c) the methods or technologies required to radiate data to a spacecraft and to acquire telemetry frames from the signals received from that spacecraft for extraction of the Operational Control Field;
d) the methods or technologies required for communications; or
e) the management activities necessary to schedule, configure, and control the Forward CLTU service.
Document History