ISO - 22672

Space data and information transfer systems — Space link extension (SLE) — Forward space packet service specification

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 198
ICS Code (Space systems and operations): 49.140
scope:

This Recommended Standard defines, in an abstract manner, the FSP service in terms of:

a) the operations necessary to provide the transfer service;

b) the parameter data associated with each operation;

c) the behaviors that result from the invocation of each operation; and

d) the relationship between, and the valid sequence of, the operations and resulting behaviors.

It does not specify:

a) individual implementations or products;

b) the implementation of entities or interfaces within real systems;

c) the methods or technologies required to radiate Space Packets to a spacecraft and to acquire telemetry frames from the signals received from that spacecraft for extraction of the Operational Control Field;

d) the methods or technologies required for communications; or

e) the management activities necessary to schedule, configure, and control the FSP service.

NOTE - While the FSP service as described in reference [1] is conceived to handle a variety of packet data structures, this version of the FSP Recommended Standard is restricted to the handling of Space Packets as defined in reference [6].

This version of the FSP Recommended Standard is specific to the transfer of Space Packets to be transmitted via the Telecommand protocol stack as defined in references [3], [4], and [5]. The Cross Support Reference Model (reference [1]) specifies that the FSP service may also be used in conjunction with the Advanced Orbiting System protocol stack, but that mode of operation is outside the scope of this version of the Recommended Standard.

The FSP service is provided in the online delivery mode, as defined in reference [1]. The offline delivery mode is the subject of further study.

Document History

22672
June 1, 2021
Space data and information transfer systems — Space link extension (SLE) — Forward space packet service specification
This Recommended Standard defines, in an abstract manner, the FSP service in terms of: a) the operations necessary to provide the transfer service; b) the parameter data associated with each...
November 15, 2011
Space data and information transfer systems - Space link extension (SLE) - Forward space packet service specification
This International Standard defines the Forward Space Packet (FSP) service in conformance with the transfer services specified in CCSDS 910.4-B-2 (equivalent to ISO 15396). The FSP service is a Space...
June 1, 2006
Space data and information transfer systems Space link extension (SLE) Forward space packet service
A description is not available for this item.

References

Advertisement