ISO - 26143

Space data and information transfer systems — Space link extension (SLE) — Return operational control fields service specification

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 150
ICS Code (Space systems and operations): 49.140
scope:

This Recommended Standard defines, in an abstract manner, the ROCF service in terms of:

a) the operations necessary to provide the service;

b) the parameter data associated with each operation;

c) the behaviors that result from the invocation of each operation; and

d) the relationship between, and the valid sequence of, the operations and resulting behaviors.

It does not specify:

a) individual implementations or products;

b) the implementation of entities or interfaces within real systems;

c) the methods or technologies required to acquire telemetry frames from signals received from a spacecraft;

d) the methods or technologies required to provide a suitable environment for communications; or

e) the management activities required to schedule, configure, and control the ROCF service.

Document History

26143
June 1, 2021
Space data and information transfer systems — Space link extension (SLE) — Return operational control fields service specification
This Recommended Standard defines, in an abstract manner, the ROCF service in terms of: a) the operations necessary to provide the service; b) the parameter data associated with each operation; c)...
June 1, 2013
Space data and information transfer systems - Space link extension (SLE) - Return operational control fields service
This International Standard defines the space link extension (SLE) return operational control fields (ROCF) service in accordance with the SLE Reference Model (CCSDS 910.4-B-2). The ROCF service is...
February 15, 2007
Space data and information transfer systems - Space link extension (SLE) - Return operational control fields service
A description is not available for this item.

References

Advertisement