TAPPI - T256 CM
Water-soluble chlorides in pulp and paper
active, Most Current
| Organization: | TAPPI |
| Publication Date: | 1 January 1985 |
| Status: | active |
| Page Count: | 4 |
scope:
This method is for the volumetric determination of water-extractable chloride in pulp or paper.
The method is suitable for chloride content from 0.01% up to 1% but can be modified to extend this range to a limited extent. It is not intended for electrical grade pulp or papers with chloride content less than 50 ppm.
Document History
T256 CM
January 1, 1985
Water-soluble chlorides in pulp and paper
This method is for the volumetric determination of water-extractable chloride in pulp or paper.
The method is suitable for chloride content from 0.01% up to 1% but can be modified to extend this...
January 1, 1985
Water-Soluble Chlorides in Pulp and Paper
A description is not available for this item.
January 1, 1985
Water-Soluble Chlorides in Pulp and Paper
A description is not available for this item.