CEN - EN ISO 14631

Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 June 2021
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) without fillers and reinforcing materials.

This document applies only to thickness 0,25 mm to 20,0 . It also applies to PS-I sheet in roll form.

Document History

EN ISO 14631
June 1, 2021
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only...
February 1, 1999
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
A description is not available for this item.

References

Advertisement