CENELEC - EN IEC 60794-1-403
Optical fibre cables - Part 1-403: Generic specification - Basic optical cable test procedures - Electrical test methods - Electrical continuity test of cable metallic elements, method H3
| Organization: | CENELEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 specifies a method of verifying that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding, toning for location, and other related system issues, and may represent a "goodness of manufacture" criterion. Typically, the test is one of continuity and carries no resistance or conductivity requirement. The metallic elements can be tested individually or can be tested as a total group. Since this latter criterion is frequently the case, all elements are measured as a group unless specified otherwise.
NOTE It is possible detail specifications allow such elements as strength members to be non-continuous throughout the cable. This is a special case, and attention is directed to the detail specification.
Document History