NEN-EN-IEC 61534-1/A2
Powertrack systems - Part 1: General requirements
active
| Organization: | NEN |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
Document History
NEN-EN-IEC 61534-1/A2
July 1, 2021
Powertrack systems - Part 1: General requirements
A description is not available for this item.
July 1, 2021
Powertrack systems - Part 1: General requirements
“NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
September 1, 2014
Powertrack systems - Part 1: General requirements
A description is not available for this item.
July 1, 2011
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
November 1, 2003
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...