CENELEC - PREN 50214

Flat flexible cables

pending
Organization: CENELEC
Publication Date: 1 July 2021
Status: pending
Page Count: 33
ICS Code (Cables): 29.060.20
scope:

This document covers the construction, requirements and particular test methods for flat, flexible PVC or halogen-free insulated and sheathed cables, of rated voltage Uo/U 300/500 V and above 1 mm2 Uo/U 450/750 V for use in passenger and goods lifts (elevators), and Uo/U 450/750 V for general purposes and for special applications such as hoists and travelling cranes.

NOTE 1 This revision is in accordance with an agreement with CEN TC 10 to specify in the same standard a) flexible cables for lifts as required by EN 81-20, and b) flexible cable for applications such as hoists and travelling cranes, previously found in HD 359. In accordance with this agreement, only those cables in Clauses 5 and 6 are suitable for use with EN 81-20.

NOTE 2 The limits for the overall diameter of the cables have been calculated in accordance with EN 60719.

Document History

PREN 50214
July 1, 2021
Flat flexible cables
This document covers the construction, requirements and particular test methods for flat, flexible PVC or halogen-free insulated and sheathed cables, of rated voltage Uo/U 300/500 V and above 1 mm2...
November 1, 2006
Flat polyvinyl chloride sheathed flexible cables
A description is not available for this item.
February 1, 1997
Flexible cables for lifts
A description is not available for this item.

References

Advertisement