DSF/ETSI EN 302 326-3 V2.1.1 (2021-06)

Fixed Radio Systems; Multipoint Equipment and Antennas; Part 3: Multipoint Antennas

inactive
Organization: DS
Status: inactive
Page Count: 39
scope:

The present document is applicable to antennas (were it stand-alone, dedicated or integral antennas according the definitions in clause 3.1) used in Multipoint (MP) Digital Fixed Radio Systems (DFRS) (see note 1) intended for use in the frequency bands identified in ETSI EN 302 326-2 [4]. NOTE 1: Applications intended for offering in the bands 3,4 GHz to 3,8 GHz the option of Nomadic Wireless Access (NWA), according to the NWA definition in Recommendation ITU-R F.1399 [i.3], are also considered in the scope of the present document. For Multipoint Fixed Radio Systems, antenna characteristics are not considered relevant to essential requirements under article 3.2 of Directive 2014/53/EU [i.1] (see note 2). Antenna characteristics in the present document are considered applicable whenever they are considered appropriate for the associated multipoint radio system. NOTE 2: Rationale can be found in ETSI TR 101 506 [i.2].

Document History

September 7, 2021
Fixed Radio Systems; Multipoint Equipment and Antennas; Part 3: Multipoint Antennas
The present document is applicable to antennas (were it stand-alone, dedicated or integral antennas according the definitions in clause 3.1) used in Multipoint (MP) Digital Fixed Radio Systems (DFRS)...
Fixed Radio Systems; Multipoint Equipment and Antennas; Part 3: Multipoint Antennas
The present document is applicable to antennas (were it stand-alone, dedicated or integral antennas according the definitions in clause 3.1) used in Multipoint (MP) Digital Fixed Radio Systems (DFRS)...
DSF/ETSI EN 302 326-3 V2.1.1 (2021-06)
Fixed Radio Systems; Multipoint Equipment and Antennas; Part 3: Multipoint Antennas
The present document is applicable to antennas (were it stand-alone, dedicated or integral antennas according the definitions in clause 3.1) used in Multipoint (MP) Digital Fixed Radio Systems (DFRS)...
Advertisement