DS/EN 16094

Laminate floor coverings – Test method for the determination of micro-scratch resistance

active, Most Current
Organization: DS
Publication Date: 5 July 2021
Status: active
Page Count: 15
ICS Code (Floor coverings): 97.150
scope:

This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of laminate floor coverings. The resistance to polishing is related to mat surfaces.

Document History

DS/EN 16094
July 5, 2021
Laminate floor coverings – Test method for the determination of micro-scratch resistance
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of...
February 28, 2012
Laminate floor coverings – Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.
Advertisement