DS/EN ISO 11403-3

Plastics – Acquisition and presentation of comparable multipoint data – Part 3: Environmental influences on properties (ISO 11403-3:2021)

active, Most Current
Organization: DS
Publication Date: 5 July 2021
Status: active
Page Count: 28
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: - prolonged exposure to heat; - liquid chemicals; - environmental stress cracking under a constant tensile stress; - artificial weathering. The tests are listed in order of increasing severity of the environment. By testing under the least severe environments first, it is possible to make informed judgements regarding whether tests under more severe conditions are worthwhile.

Document History

DS/EN ISO 11403-3
July 5, 2021
Plastics – Acquisition and presentation of comparable multipoint data – Part 3: Environmental influences on properties (ISO 11403-3:2021)
This document specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: – prolonged exposure to...
July 14, 2014
Plastics – Acquisition and presentation of comparable multipoint data – Part 3: Environmental influences on properties
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: — prolonged...
April 6, 2001
Plastics - Acquisition and presentation of comparable multipoint data - Part 3: Environmental influences on properties
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: - prolonged...
Plastics – Acquisition and presentation of comparable multipoint data – Part 3: Environmental influences on properties (ISO/DIS 11403-3:2020)
This document specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: – prolonged exposure to...
Plastics - Acquisition and presentation of comparable multipoint data - Part 3: Environmental influences on properties (ISO/FDIS 11403-3:2014)
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data which demonstrate the behaviour of plastics under the following environments: - prolonged...
Advertisement