DSF/PREN IEC 62232

Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure

inactive
Organization: DS
Status: inactive
Page Count: 320
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

This document provides methods for the determination of RF field strength, power density and specific absorption rate (SAR) in the vicinity of base stations (BS) for the purpose of evaluating human exposure. This document: a) considers intentionally radiating BS which transmit on one or more antennas using one or more frequencies in the range 110 MHz to 300 GHz; b) considers the impact of ambient sources on RF exposure at least in the 100 kHz to 300 GHz frequency range; c) specifies the methods to be used for RF exposure evaluation for compliance assessment applications, namely: d) product compliance - determination of compliance boundary information for a BS product before it is placed on the market; e) product installation compliance - determination of the total RF exposure levels in accessible areas from a BS product and other relevant sources before the product is put into operation; f) in-situ RF exposure assessment - measurement of in-situ RF exposure levels in the vicinity of a BS installation after the product has been taken into operation; g) specifies how to perform RF exposure assessment based on the actual maximum approach; h) describes several RF field strength, power density, and SAR measurement and computation methodologies with guidance on their applicability to address both the in-situ evaluation of installed BS and laboratory-based evaluations; i) describes how surveyors establish their specific evaluation procedures appropriate for their evaluation purpose;

Document History

November 29, 2022
Determination of RF field strength, power density and SAR in the vicinity of base stations for the purpose of evaluating human exposure
IEC 62232:2022 addresses the evaluation of RF field strength, power density and specific absorption rate (;lt;em;gt;SAR;lt;/em;gt;) levels in the vicinity of base stations (BS), also called products...
Determination of RF field strength, power density and SAR in the vicinity of base stations for the purpose of evaluating human exposure
IEC 62232:2022 addresses the evaluation of RF field strength, power density and specific absorption rate (;lt;em;gt;SAR;lt;/em;gt;) levels in the vicinity of base stations (BS), also called products...
DSF/PREN IEC 62232
Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
This document provides methods for the determination of RF field strength, power density and specific absorption rate (SAR) in the vicinity of base stations (BS) for the purpose of evaluating human...
Advertisement