DS/EN ISO 19168-1

Geographic information – Geospatial API for features – Part 1: Core (ISO 19168-1:2020)

active, Most Current
Organization: DS
Publication Date: 5 July 2021
Status: active
Page Count: 70
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies the behaviour of Web APIs that provide access to features in a dataset in a manner independent of the underlying data store. This document defines discovery and query operations. Discovery operations enable clients to interrogate the API, including the API definition and metadata about the feature collections provided by the API, to determine the capabilities of the API and retrieve information about available distributions of the dataset. Query operations enable clients to retrieve features from the underlying data store based upon simple selection criteria, defined by the client.

Document History

DS/EN ISO 19168-1
July 5, 2021
Geographic information – Geospatial API for features – Part 1: Core (ISO 19168-1:2020)
This document specifies the behaviour of Web APIs that provide access to features in a dataset in a manner independent of the underlying data store. This document defines discovery and query...
Geographic information – Geospatial API for features – Part 1: Core (ISO/DIS 19168-1:2023)
This document specifies the behaviour of Web APIs that provide access to features in a dataset in a manner independent of the underlying data store. This document defines discovery and query...
Geographic information – Geospatial API for features – Part 1: Core (ISO 19168-1:2020)
N/A
Advertisement