NEMA - C12.10
Physical Aspects of Watthour Meters—Safety Standard
active, Most Current
| Organization: | NEMA |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 48 |
scope:
This Standard covers the physical aspects of both detachable and bottom-connected watthour meters and associated registers. These include ratings, internal wiring arrangements, pertinent dimensions, markings, and other general specifications. Refer to the latest version of ANSI C12.1 and ANSI C12.20 for performance requirements.
Document History
C12.10
January 1, 2011
Physical Aspects of Watthour Meters—Safety Standard
This Standard covers the physical aspects of both detachable and bottom-connected watthour meters and associated registers. These include ratings, internal wiring arrangements, pertinent dimensions,...
January 1, 2011
Physical Aspects of Watthour Meters - Safety Standard
This standard covers the physical aspects of both detachable and bottom-connected watthour meters and associated registers. These include ratings, internal wiring arrangements, pertinent dimensions,...
January 1, 2004
Physical Aspects of Watthour Meters - Safety Standard
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 1997
Standard for Watthour Meters
A description is not available for this item.
January 1, 1987
Standard for Electromechanical Watthour Meters
A description is not available for this item.
January 1, 1978
WATTHOUR METERS
This standard, for both detachable and bottom-connected watthour meters, covers class designations, voltage and frequency ratings, test-current values, internal wiring arrangements, pertinent...