ISO - 965-5 AMD 1
ISO general purpose metric screw threads — Tolerances — Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing AMENDMENT 1
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
"Internal threads shall be tapped after the hot-dip galvanizing process has been completed, therefore no galvanizing coating is present on the surface of internal threads."
Document History
965-5 AMD 1
July 1, 2021
ISO general purpose metric screw threads — Tolerances — Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing AMENDMENT 1
"Internal threads shall be tapped after the hot-dip galvanizing process has been completed, therefore no galvanizing coating is present on the surface of internal threads."
December 15, 1998
ISO General Purpose Metric Screw Threads - Tolerances - Part 5: Limit of Sizes for Internal Screw Threads to Mate with Hot-Dip Galvanized External Screw Threads with Maximum Size of Tolerance Position h Before Galvanizing
This part of ISO 965 specifies deviations and limits of sizes for pitch and crest diameters for ISO general purpose metric internal screw threads conforming to ISO 262 having basic profile according...