ASHRAE - 90556
Duct Systems Design Guide
| Organization: | ASHRAE |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 186 |
scope:
This design guide covers commercial and industrial duct systems. Residential duct system design is covered by Air Conditioning Contractors of America's (ACCA) Manual D (2016).
This guide does not cover thermal gravity effects (stack effect) or other similar applications where the duct system is vertical and density changes will impact the overall design. For stack effect examples and calculations, consult the System Analysis section of Chapter 21, "Duct Design," of ASHRAE Handbook-Fundamental
To determine system air quantities for commercial systems, consult Chapter 18, "Nonresidential Cooling and Heating Load Calculations," of ASHRAE Handbook-Fundamental
To design room air distribution systems, consult the relevant ASHRAE Handbooks. For example, Chapter 20, "Space Air Diffusion," of ASHRAE Handbook-Fundamental
This design guide does not need to be read cover to cover. Readers with a fundamental understanding of duct design may only need to reference Chapters 3, 4, and 5 covering the equal friction, static regain, and constant velocity design methods. It is strongly suggested that readers also review the HVAC System Air Leakage section of Chapter 21, "Duct Design," of ASHRAE Handbook- Fundamentals (2017c), as it provides insight on system sealing requirements, scope of testing, acceptance criteria, recommended specifications, and the responsibilities of engineers and contractors.
Chapter 2 of this design guide includes a discussion on uncertainty and error considerations that readers should familiarize themselves with to appreciate the pressure drop calculation process.
Chapter 8 of this book offers a comprehensive overview of duct system acoustics; it is recommended that for additional guidance on acoustics readers see Noise and Vibration Control (Schaffer 2005) as well as Chapter 49, "Noise and Vibration Control," of ASHRAE Handbook-HVAC Applications (2019a). Schaeffer addresses general noise-control design guidelines during the various design phases and includes information on the architectural and structural aspects of HVAC system design. Sample specifications for acoustical materials and the acoustical performance of HVAC equipment are also provided. Schaffer also gives suggestions for troubleshooting HVAC noise and vibration complaints.
Each chapter of this design guide includes a nomenclature section at the end that defines the variables used in the chapter's equations, and example problems and solutions are included throughout the book to help readers understand the concepts of duct design with practical examples. Note that throughout this book all values and nomenclature are provided in Inch-Pound (I-P) units only.
This design guide is also accompanied by free spreadsheets in Microsoft® Excel® format. These spreadsheets can be used for designing commercial, industrial, and local exhaust duct systems by the equal friction, static regain, and constant velocity methods. The spreadsheets are best used in conjunction with the web-based ASHRAE Duct Fitting Database (DFDB), available via subscription. This online database includes duct friction losses and fitting loss coefficients for more than 200 round, rectangular, and flat oval duct fittings and is useful to design engineers in the calculation of friction factors and loss coefficients for a wide variety of ducts and fittings.
Document History