CEN - PREN 17692

Central heating boilers - Main specification for indirectly heated unvented (closed) metallic pressurized buffer tanks - Requirements, testing and marking

pending, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: pending
Page Count: 21
ICS Code (Central heating systems): 91.140.10
scope:

This document specifies the essential terms, constructional requirements, tests, energy assessment and marking of indirectly heated water storage tanks for primary water (buffer tanks), with a capacity not exceeding 2,000 l, an operating temperature not exceeding 95 °C, and an operating pressure not exceeding 1,0 MPa.

This document covers metallic and plastic made buffer tanks.

Although this document does not consider any buffer tanks mainly intended for direct firing, it allows for the provision of electric heating elements for auxiliary purposes.

NOTE The energy assessment is performed by EN 15332.

Document History

PREN 17692
July 1, 2021
Central heating boilers - Main specification for indirectly heated unvented (closed) metallic pressurized buffer tanks - Requirements, testing and marking
This document specifies the essential terms, constructional requirements, tests, energy assessment and marking of indirectly heated water storage tanks for primary water (buffer tanks), with a...

References

Advertisement