DLA - MIL-PRF-19500/287H (1)
TRANSISTOR, NPN, SILICON, SWITCHING, THROUGH HOLE MOUNT PACKAGE, TYPE 2N3013, QUALITY LEVELS JAN AND JANTX
active, Most Current
| Organization: | DLA |
| Publication Date: | 30 June 2021 |
| Status: | active |
| Page Count: | 13 |
scope:
Scope.
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance (JAN and JANTX) are provided for each device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History
MIL-PRF-19500/287H (1)
June 30, 2021
TRANSISTOR, NPN, SILICON, SWITCHING, THROUGH HOLE MOUNT PACKAGE, TYPE 2N3013, QUALITY LEVELS JAN AND JANTX
Scope.
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance (JAN and JANTX) are provided for each device type as specified...
June 24, 2016
TRANSISTOR, NPN, SILICON, SWITCHING, THROUGH HOLE MOUNT PACKAGE, TYPE 2N3013, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance (JAN and JANTX) are provided for each device type as specified in...
May 8, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN SILICON, SWITCHING, TYPE 2N3013, JAN AND JANTX
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
October 9, 2007
Semiconductor Device, Transistor, NPN, Silicon, Switching Type 2N3013, JAN and JANTX
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
July 19, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN SILICON, SWITCHING TYPE 2N3013 JAN AND JANTX
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
June 27, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN SILICON, SWITCHING TYPE 2N3013 JAN AND JANTX
This specification covers the performance requirements for NPN, silicon switching transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
February 5, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN SILICON, SWITCHING TYPE 2N3013 JANTX
This specification covers the detail requirements for NPN, silicon switching transistors. One level of product assurance are provided for each device type as specified in MIl-S-19500.
See 3.3...
January 22, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3013, JAN AND JANTX
A description is not available for this item.
June 9, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3013, JAN AND JANTX
A description is not available for this item.
August 24, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3013 AND TX2N3013
A description is not available for this item.
March 31, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3013 AND TX2N3013
A description is not available for this item.
May 11, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3013 AND TX2N3013
A description is not available for this item.
December 22, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3013 AND TX2N3013
A description is not available for this item.
October 4, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3013 AND TX2N3013
A description is not available for this item.
March 14, 1966
TRANSISTOR, TYPE 2N3013
A description is not available for this item.
November 13, 1964
TRANSISTOR, TYPE 2N3013
A description is not available for this item.