NEN-EN 50620/A2

Electric cables - Charging cables for electric vehicles

pending
Organization: NEN
Publication Date: 1 July 2021
Status: pending
Page Count: 8
ICS Code (Cables): 29.060.20

Document History

NEN-EN 50620/A2
July 1, 2021
Electric cables - Charging cables for electric vehicles
A description is not available for this item.
May 1, 2019
Electric cables - Charging cables for electric vehicles
Cables, covered by this standard are understood without exception to be the pure cable component, without any kind of accessories or plugs. They may be a) an integral part of the vehicle (case A of...
May 1, 2018
Electric cables - Charging cables for electric vehicles
Cables, covered by this standard are understood without exception to be the pure cable component, without any kind of accessories or plugs. They may be a) an integral part of the vehicle (case A of...
June 1, 2017
Electric cables - Charging cables for electric vehicles
NEN-EN 50620 specifies design, dimensions and test requirements for halogen-free cables with extruded insulation and sheath having a voltage rating of up to and including 450/750 V for flexible...
August 1, 2015
Electric cables - Charging cables for electric vehicles
NEN-EN 50620 specifies design, dimensions and test requirements for halogen-free cables with extruded insulation and sheath having a voltage rating of up to and including 450/750 V for flexible...
February 1, 2014
Electric cables - Charging cables for electric vehicles
NEN-EN 50620 specifies design, dimensions and test requirements for halogen-free cables with extruded insulation and sheath having a voltage rating of up to and including 450/750 V for flexible...

References

Advertisement