NEN-EN 1555-1

Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 28
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels.

It also specifies the test parameters for the test methods referred to in this document.

In conjunction with Parts 2 to 5 of EN 1555, this document is applicable to PE pipes, fittings, and valves, their joints and to joints with components of other materials intended to be used under the following conditions:

a) a maximum operating pressure, MOP, up to and including 10 bar1 at a reference temperature of 20 °C for design purposes;

b) an operating temperature between -20 °C and 40 °C.

NOTE 1 For operating temperatures between 20 °C and 40 °C, derating coefficients are defined, see EN 1555-5 [3].

EN 1555 (all parts) covers a range of maximum operating pressures and gives requirements concerning colours.

NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

11 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

NEN-EN 1555-1
July 1, 2021
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General
This document specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred to in...
October 1, 2019
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General
This document specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred to in...
September 1, 2010
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General
This part of EN 1555 specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred...
February 1, 2009
Plastics piping systems for the supply of gaseous fuels - Polyethylene(PE) - Part 1: General
This part of EN 1555 specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred...
May 1, 2003
Plastics piping systems for the supply of gaseous fuels - Polyethylene(PE) - Part 1: General
This part of EN 1555 specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred...
August 1, 1994
Plastics piping systems for gaseous fuels supply - Polyethylene (PE) - Part 1: General
This part of EN 1555 specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred...

References

Advertisement