CEN - EN ISO 8167

Resistance welding - Embossed projection welding - Projections for resistance welding

active, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: active
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This document specifies the geometries and dimensions of projections for embossed projection welding. Tools to make the projections are also included in Annex B.

The projections are used on hot-rolled, cold-rolled, uncoated and coated steels, stainless steels and nickel alloys for conventional welding quality up to 3 mm thickness, as single projections, in multiples or as a group of multiples.

Any solid projections are not included in this document.

Document History

EN ISO 8167
July 1, 2021
Resistance welding - Embossed projection welding - Projections for resistance welding
This document specifies the geometries and dimensions of projections for embossed projection welding. Tools to make the projections are also included in Annex B. The projections are used on...

References

Advertisement