DSF/PREN IEC 62453-309
Field device tool (DFT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9
| Organization: | DS |
| Status: | pending |
| Page Count: | 51 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of IEC 62453 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2). This part of the IEC 62453 specifies communication and other services. This standard neither contains the FDT specification nor modifies it.
Document History