DS/EN ISO 16181-2
Footwear – Critical substances potentially present in footwear and footwear components – Part 2: Determination of phthalate without solvent extraction (ISO 16181-2:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 12 July 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Footwear): | 61.060 |
scope:
This international standard specifies a method for the determination of the content of specific phthalates (Annex A) by pyrolyzer/thermal desorption gas chromatography-mass spectrometry (Py/ TD-GC-MS). This international standard is applicable to all types of footwear materials except textiles. NOTE - ISO/TR 16417:2017 defines which phthalates are concerned by this determination.
Document History
DS/EN ISO 16181-2
July 12, 2021
Footwear – Critical substances potentially present in footwear and footwear components – Part 2: Determination of phthalate without solvent extraction (ISO 16181-2:2021)
This international standard specifies a method for the determination of the content of specific phthalates (Annex A) by pyrolyzer/thermal desorption gas chromatography-mass spectrometry (Py/...
Footwear – Critical substances potentially present in footwear and footwear components – Part 2: Determination of phthalate without solvent extraction (ISO/DIS 16181-2:2019)
This international standard specifies a method for the determination of the content of specific phthalates (Annex A) by pyrolyzer/thermal desorption gas chromatography-mass spectrometry (Py/...