ARMY - MIL-DTL-25988/3A
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, GRADE 60
active, Most Current
| Organization: | ARMY |
| Publication Date: | 29 June 2021 |
| Status: | active |
| Page Count: | 2 |
Document History
MIL-DTL-25988/3A
June 29, 2021
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, GRADE 60
A description is not available for this item.
August 11, 2006
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
A description is not available for this item.
December 31, 1997
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
A description is not available for this item.
December 10, 1992
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
A description is not available for this item.
July 30, 1987
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
A description is not available for this item.
November 23, 1973
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
These O-Rings are recommended for use in packing glands as specified in MIL-G-5514.
November 23, 1971
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 60
The complete requirements for procuring the o-ring described herein shall consist of this document and the issue in effect of Specification MIL-R-25988(USAF)
Purpose. The purpose of this...