JSAE - JASO D625-3

Automotive parts - Automotive cables - Part 3: Low-voltage copper conductor cables

active, Most Current
Organization: JSAE
Publication Date: 31 March 2020
Status: active
Page Count: 19
scope:

This standard specifies low-voltage copper conductor cables (hereinafter referred to as "cables") used as unscreened single-core low-voltage cables for automobiles, excluding AV (low-voltage cables for automobiles) specified in JIS C3406.

In addition, this standard also applies to individual cores constituting a multi-core cable.

The rated voltages for the cables shall be 30 VAC and 60 VDC.

Document History

JASO D625-3
March 31, 2020
Automotive parts - Automotive cables - Part 3: Low-voltage copper conductor cables
This standard specifies low-voltage copper conductor cables (hereinafter referred to as "cables") used as unscreened single-core low-voltage cables for automobiles, excluding AV (low-voltage cables...

References

Advertisement