CEN - EN ISO 8130-6

Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature

active, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the quality control of a given coating powder.

The method is not applicable to coating powders with ultra-short gel times (less than 15 s).

Document History

EN ISO 8130-6
July 1, 2021
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
November 1, 2010
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature
This part of ISO 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 °C. NOTE 1 The determination of the gel...

References

Advertisement