JSA - JIS K 0312
Method for determination of tetra-through octachlorodibenzo-p-dioxins, tetra-through octachlorodibenzofurans and dioxin-like polychlorinatedbiphenyls in industrial water and waste water
| Organization: | JSA |
| Publication Date: | 23 March 2020 |
| Status: | active |
| Page Count: | 93 |
| ICS Code (Sewage water): | 13.060.30 |
| ICS Code (Water for industrial use): | 13.060.25 |
scope:
This Standard specifies a method for the determination of tetra-through octachlorodibenzo-p-dioxins, tetra-through octachlorodibenzofur
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 18073:2004 Water quality-Determinatio
ISO 17858:2007 Water quality-Determinatio
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
WARNING
Since dioxins are very toxic, inhalation, accidental ingestion, direct contact to skin, etc. shall be avoided as much as possible, and ventilation of pretreatment room and analysis room and control of waste liquid and waste shall be sufficiently carried out. Since the health of the measurer may be damaged by inhalation or accidental ingestion of other drugs, solvents, etc., the handling shall be carried out as carefully as possible, and attention shall be paid to sufficient ventilation in the laboratory.
Document History