CEN - PREN 6024

Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C - Inch series

pending, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: pending
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated, classification 1 100 MPa1/315 °C2, inch series, for aerospace applications.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

 

Document History

PREN 6024
July 1, 2021
Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C - Inch series
This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated,...

References

Advertisement