TAPPI - T 529 OM

Surface pH measurement of paper

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2009
Status: active
Page Count: 5
scope:

This non-destructive test may be used to measure the hydrogen ion concentration (pH) on the surface of the paper in books and documents that constitute the collections of libraries and government archives.

This method serves as an alternative to TAPPI T 509 "Hydrogen Ion Concentration (pH) of Paper Extracts - Cold Extraction Method," and TAPPI T 435 "Hydrogen Ion Concentration (pH) of Paper Extracts - Hot Extraction Method," because it avoids the destruction of printed material in the determination of the permanence expected for paper (see also 11.2).

pH values obtained through the application of this method to sized materials such as writing, printing, and industrial papers reflect only the pH of the surface of these materials and should not be construed as pH values which may be determined by the cold water extraction method of the same material (1).

Document History

January 1, 2009
Surface pH measurement of paper
This non-destructive test may be used to measure the hydrogen ion concentration (pH) on the surface of the paper in books and documents that constitute the collections of libraries and government...
T 529 OM
January 1, 2009
Surface pH measurement of paper
This non-destructive test may be used to measure the hydrogen ion concentration (pH) on the surface of the paper in books and documents that constitute the collections of libraries and government...
January 1, 2009
Surface pH measurement of paper
This non-destructive test may be used to measure the hydrogen ion concentration (pH) on the surface of the paper in books and documents that constitute the collections of libraries and government...
January 1, 2004
Surface pH Measurement of Paper
A description is not available for this item.
August 19, 1999
Surface pH Measurement of Paper
A description is not available for this item.
January 1, 1988
Surface pH Measurement of Paper
A description is not available for this item.

References

Advertisement