TAPPI - T 826 OM
Short span compressive strength of containerboard
active, Most Current
| Organization: | TAPPI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 5 |
scope:
This method describes a procedure for determining the compressive resistance of containerboard.
This method is intended for containerboard having a span-to-thickness ratio of 5 or less. This is equivalent to a grammage of between approximately 100 g/m2 (20 lb/1000 ft2) (1) and 440 g/m2 (90 lb/1000 ft2).
Document History
T 826 OM
January 1, 2021
Short span compressive strength of containerboard
This method describes a procedure for determining the compressive resistance of containerboard.
This method is intended for containerboard having a span-to-thickness ratio of 5 or less. This is...
January 1, 2008
Short span compressive strength of containerboard
This method describes a procedure for determining the compressive resistance of containerboard.
This method is intended for containerboard having a span-to-thickness ratio of 5 or less. This is...
January 1, 2008
Short span compressive strength of containerboard
A description is not available for this item.
January 1, 2004
Short span compressive strength of containerboard
A description is not available for this item.
July 20, 1992
Short Span Compressive Strength of Containerboard
A description is not available for this item.
January 1, 1986
Short Span Compressive Strength of Paperboard
A description is not available for this item.