IEC - 62153-4-7 (REDLINE + STANDARD)

Metallic cables and other passive components test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies – Triaxial tube in tube method

active, Most Current
Organization: IEC
Publication Date: 1 July 2021
Status: active
Page Count: 178
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
scope:

This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and cable assemblies. This method could also be extended to determine the transfer impedance, coupling or screening attenuation of balanced or multipin connectors and multicore cable assemblies. For the measurement of transfer impedance and screening- or coupling attenuation, only one test set-up is needed.

Document History

62153-4-7 (REDLINE + STANDARD)
July 1, 2021
Metallic cables and other passive components test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies – Triaxial tube in tube method
This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation...

References

Advertisement