DS/EN IEC 62282-7-2
Fuel cell technologies – Part 7-2: Test methods – Single cell and stack performance tests for solid oxide fuel cells (SOFCs)
| Organization: | DS |
| Publication Date: | 19 July 2021 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This part of IEC 62282 applies to SOFC cell/stack assembly units, testing systems, instruments and measuring methods, and specifies test methods to test the performance of SOFC cells and stacks. This document is not applicable to small button cells that are designed for SOFC material testing and provide no practical means of fuel utilization measurement. This document is used based on the recommendation of the entity that provides the cell performance specification or for acquiring data on a cell or stack in order to estimate the performance of a system based on it. Users of this document can selectively execute test items suitable for their purposes from those described in this document Users can substitute selected test methods of this document with equivalent test methods of IEC 62282-8-101 for solid oxide cell (SOC) operation for energy storage purposes, operated in reverse or reversible mode.
Document History