DS/ISO 8130-3

Coating powders – Part 3: Determination of density by liquid displacement pycnometer

active, Most Current
Organization: DS
Publication Date: 19 July 2021
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test portion. Coating powders with density <1 g/cm3, can be measured in accordance with ISO 1183-1 and the appropriate method, by agreement.

Document History

DS/ISO 8130-3
July 19, 2021
Coating powders – Part 3: Determination of density by liquid displacement pycnometer
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
Advertisement