DSF/PREN 6024

Aerospace series – Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated – Classification: 1 100 MPa (at ambient temperature)/315 °C – Inch series

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated, classification 1 100 MPa /315 °C , inch series, for aerospace applications.

Document History

DSF/PREN 6024
Aerospace series – Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated – Classification: 1 100 MPa (at ambient temperature)/315 °C – Inch series
This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated,...
Advertisement