DSF/PREN 2996-006

Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 ;amp; 2,8 mm blade terminal – With polarized signal contact – Product standard

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between −55 °C and 125 °C for ratings ≤ 15 A and −55 °C to 90 °C for ratings ;gt; 15 A and at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping. They will continue to function up to the short-circuit current.

Document History

January 2, 2024
Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm and 2,8 mm blade terminal – With polarized signal contact – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
DSF/PREN 2996-006
Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 ;amp; 2,8 mm blade terminal – With polarized signal contact – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Advertisement