DS/EN ISO 8130-5

Coating powders – Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:2021)

active, Most Current
Organization: DS
Publication Date: 19 July 2021
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for estimating the flow properties of a mixture of coating powder and air. The method reflects commercial practice in the application of coating powders. The results obtained are influenced by the composition of the coating powder, its density, particle size distribution and particle shape, together with the tendency of the particles to agglomerate and to accept a charge.

Document History

DS/EN ISO 8130-5
July 19, 2021
Coating powders – Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:2021)
This document specifies a method for estimating the flow properties of a mixture of coating powder and air. The method reflects commercial practice in the application of coating powders. The results...
January 21, 2011
Coating powders – Part 5: Determination of flow properties of a powder/air mixture
The method specified reflects commercial practice in powder spraying. Its principle is placing, under draught-free conditions, a specified quantity of coating powder in a vessel and fluidizing it...
Coating powders – Part 5: Determination of flow properties of a powder/air mixture (ISO/DIS 8130-5:2020)
This document specifies a method for estimating the flow properties of a mixture of coating powder and air. The method reflects commercial practice in the application of coating powders. The results...
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:1992)
The method specified reflects commercial practice in powder spraying. Its principle is placing, under draught-free conditions, a specified quantity of coating powder in a vessel and fluidizing it...
Advertisement