CEN - EN ISO 8130-3
Coating powders - Part 3: Determination of density by liquid displacement pyknometer
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test portion.
Coating powders with density <1 g/cm3, can be measured in accordance with ISO 1183‑1 and the appropriate method, by agreement.
Document History
EN ISO 8130-3
July 1, 2021
Coating powders - Part 3: Determination of density by liquid displacement pyknometer
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
November 1, 2010
Coating powders - Part 3: Determination of density by liquid displacement pyknometer
This part of ISO 8130 specifies a liquid displacement pyknometer method for the determination of the density of coating powders.
The method is based on a determination of the mass and the volume of...