IEC - 62530

SystemVerilog – Unified Hardware Design, Specification, and Verification Language

active, Most Current
Organization: IEC
Publication Date: 1 July 2021
Status: active
Page Count: 1,320
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This standard provides the definition of the language syntax and semantics for the IEEE 1800™ SystemVerilog language, which is a unified hardware design, specification, and verification language. The standard includes support for behavioral, register transfer level (RTL), and gate-level hardware descriptions; testbench, coverage, assertion, object-oriented, and constrained random constructs; and also provides application programming interfaces (APIs) to foreign programming languages.

Purpose

This standard develops the IEEE 1800 SystemVerilog language in order to meet the increasing usage of the language in specification, design, and verification of hardware. This revision corrects errors and clarifies aspects of the language definition in IEEE Std 1800-2012.1 This revision also provides enhanced features that ease design, improve verification, and enhance cross-language interactions.

1Information on references can be found in Clause 2.

Document History

62530
July 1, 2021
SystemVerilog – Unified Hardware Design, Specification, and Verification Language
This standard provides the definition of the language syntax and semantics for the IEEE 1800™ SystemVerilog language, which is a unified hardware design, specification, and verification language. The...
May 1, 2011
SystemVerilog – Unified Hardware Design, Specification, and Verification Language
This SystemVerilog standard (IEEE Std 1800) is a Unified Hardware Design, Specification, and Verification language. IEEE Std 1364TM-2005 Verilog is a design language. Both standards were approved by...
November 1, 2007
Standard for SystemVerilog – Unified Hardware Design, Specification, and Verification Language
A description is not available for this item.

References

Advertisement