DIN EN 1264-2

Water based surface embedded heating and cooling systems - Part 2: Floor heating: Methods for the determination of the thermal output using calculations and experimental tests

active, Most Current
Organization: DIN
Publication Date: 1 August 2021
Status: active
Page Count: 43
ICS Code (Central heating systems): 91.140.10

Document History

DIN EN 1264-2
August 1, 2021
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Methods for the determination of the thermal output using calculations and experimental tests
A description is not available for this item.
February 1, 2020
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods; German and English version prEN 1264-2:2020
A description is not available for this item.
March 1, 2013
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods (includes Amendment A1:2012)
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
January 1, 2009
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
A description is not available for this item.
November 1, 1997
Floor heating - Systems and components - Part 2: Determination of thermal output
A description is not available for this item.
Advertisement