DIN EN ISO 22282-4

Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2021)

active, Most Current
Organization: DIN
Publication Date: 1 July 2021
Status: active
Page Count: 36
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020

Document History

DIN EN ISO 22282-4
July 1, 2021
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2021)
A description is not available for this item.
May 1, 2020
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO/DIS 22282-4:2020); German and English version prEN ISO 22282-4:2020
A description is not available for this item.
September 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2012)
This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and En 1997-2. A pumping test consists in principle of:...
Advertisement