ISO - 23887
Aerospace — Blind fasteners, threaded type, self-locking — Test method for locking torque
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This document describes the locking torque test method for blind fasteners, threaded type. This test method is used to measure the locking torque of blind fasteners with internal thread and external sleeve. It is applicable to blind fasteners consisting out of four elements (drive nut, nut, sleeve and corebolt) having a cross recess at the top of the nut.
Document History
23887
July 1, 2021
Aerospace — Blind fasteners, threaded type, self-locking — Test method for locking torque
This document describes the locking torque test method for blind fasteners, threaded type. This test method is used to measure the locking torque of blind fasteners with internal thread and external...