CEI - EN 50128/A2

Railway applications - Communication, signalling and processing systems - Software for railway control and protection systems

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 18
ICS Code (Construction of railways): 93.100
ICS Code (Railway engineering in general): 45.020
ICS Code (IT applications in transport): 35.240.60
scope:

For the development of User Programmable Integrated Circuits (e.g. FPGA and CPLD) guidance is provided in EN 50129:2018, Annex F.

Document History

EN 50128/A2
June 1, 2021
Railway applications - Communication, signalling and processing systems - Software for railway control and protection systems
For the development of User Programmable Integrated Circuits (e.g. FPGA and CPLD) guidance is provided in EN 50129:2018, Annex F.
July 1, 2020
Railway applications - Communication, signalling and processing systems - Software for railway control and protection systems
A description is not available for this item.
August 1, 2014
Railway applications - Communication, signalling and processing systems - Software for railway control and protection systems
A description is not available for this item.
November 1, 2011
Railway applications - Communication, signalling and processing systems Software for railway control and protection systems
La presente Norma specifica le procedure ed i requisiti tecnici per lo sviluppo del sofware, per impiego nelle applicazioni ferroviarie con livello di sicurezza superiore allo 0. La presente edizione...
April 1, 2002
Railway applications - Communications, signalling and processing systems - Software for railway control and protection systems
La presente Norma specifica le procedure ed i requisiti tecnici per lo sviluppo del software, per impiego nelle applicazioni ferroviarie con livello di sicurezza superiore allo 0. La presente Norma é...

References

Advertisement