CSA - C22.2 NO. 62841-2-3-21

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders

inactive
Organization: CSA
Publication Date: 1 January 2021
Status: inactive
Page Count: 88
ICS Code (Electric tools): 25.140.20
scope:

This part of IEC 62841 applies to hand-held GRINDERS, DISC-TYPE POLISHERS and DISC-TYPE SANDERS, including angle, straight and vertical tools, intended for use on various materials except magnesium, with a RATED CAPACITY not exceeding 230 mm. For GRINDERS, the RATED NO-LOAD SPEED does not exceed a peripheral speed of the ACCESSORY of 80 m/s at RATED CAPACITY.

This standard does not apply to dedicated cut-off machines.

NOTE 101 It is planned that a document on cut-off machines will be published.

This standard does not apply to orbital polishers and orbital sanders.

NOTE 102 It is planned that a document on orbital polishers and orbital sanders will be published.

This standard does not apply to die grinders.

NOTE 103 Die grinders are covered by IEC 62841-2-23.

Document History

January 1, 2021
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders
This International Standard deals with the safety of electric motor-operated or magnetically driven: – hand-held tools (IEC 62841-2); – transportable tools (IEC 62841-3); – lawn and garden...
C22.2 NO. 62841-2-3-21
January 1, 2021
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders
This part of IEC 62841 applies to hand-held GRINDERS, DISC-TYPE POLISHERS and DISC-TYPE SANDERS, including angle, straight and vertical tools, intended for use on various materials except magnesium,...

References

Advertisement