DSF/PREN 15354

Plastics – Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) – Characterisation and designation

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Films and sheets): 83.140.10
scope:

This document gives a guidance for the characterisation and the designation of extruded and/or calendered, non-reinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the corresponding test methods for the assessment of the characteristics. This document is applicable to film and sheeting in the range of thickness from 0,05 mm to 1 mm.

Document History

November 9, 2022
Plastics – Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) – Characterization and designation
This document specifies the characterization and the designation of extruded and/or calendered, non-reinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the...
DSF/PREN 15354
Plastics – Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) – Characterisation and designation
This document gives a guidance for the characterisation and the designation of extruded and/or calendered, non-reinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It...
Advertisement