DSF/ISO/IEC DIS 20248
Information technology – Automatic identification and data capture techniques – Digital signature data structure schema
| Organization: | DS |
| Status: | inactive |
| Page Count: | 132 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document is an ISO/IEC 9594-8 (public key infrastructure (PKI) digital signatures and certificates) application specification for automated identification services. It specifies a method whereby data stored within a barcode and/or RFID tag are structured, encoded and digitally signed. ISO/IEC 9594-8 is used to provide a standard method for key and data description management and distribution. It is worth noting that the data capacity and/or data transfer capacity of automated identification data carriers are restricted. This restricts the normal use of a digital signature as specified in ISO/IEC 9594-8 within automated identification services. The purpose of this document is to provide an open and interoperable method, between automated identification services and data carriers, to read data, verify data originality and data integrity in an offline use case.
Document History