DS/IEC PAS 63313

Position statement on germicidal UV-C irradiation – UV-C safety guidelines

active, Most Current
Organization: DS
Publication Date: 14 June 2021
Status: active
Page Count: 22
ICS Code (Lamps in general): 29.140.01
scope:

IEC PAS 63313:2021 The safety advice in this document applies to UV-C sources and UV-C products which emit in the wavelength range of 180 nm to 280 nm. Not within the scope are: - devices having their own product safety standard, such as IEC 60335-2-109 applicable to UV-C water disinfection equipment and IEC 60335-2-65 applicable to UV-C air disinfection equipment - application environments of UV-C devices - products combining UV-C irradiance with chemicals and additives - products that do not emit UV-C radiation such as UV-A, UV-B and near-UV devices - requirements for performance and functional characteristics - requirements for preventing material degradation and material damage

Document History

DS/IEC PAS 63313
June 14, 2021
Position statement on germicidal UV-C irradiation – UV-C safety guidelines
IEC PAS 63313:2021 The safety advice in this document applies to UV-C sources and UV-C products which emit in the wavelength range of 180 nm to 280 nm. Not within the scope are: – devices having...
Advertisement