DS/EN IEC 60695-11-11
Fire hazard testing – Part 11-11: Test flames – Determination of the characteristic heat flux for ignition from a non-contacting flame source
| Organization: | DS |
| Publication Date: | 26 July 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
IEC 60695-11-11:2021 describes a test method used to determine the characteristic heat flux for ignition (CHFI) from a non-contacting flame source for materials used in electrotechnical products, sub-assemblies or their parts. It provides a relationship between ignition time and incident heat flux. A test specimen cut from an end-product or sub-assembly can be tested by this test method. This part of IEC 60695 can be used in the fire hazard assessment and fire safety engineering procedures described in IEC 60695-1-10, IEC 60695-1-11 and IEC 60695-1-12. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications. This international standard is to be used in conjunction with IEC 60695-11-4. It has the status of a basic safety publication in accordance with IEC Guide 104 and ISO/IEC Guide 51.
Document History